Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2512FT150R

Description
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354428-RMCF2512FT150R is a surface mount chip resistor from the RMCF series, designed for general-purpose applications. It has a resistance value of 150 Ohms and a power rating of 1 Watt at 70°C. The resistor features a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. It is compliant with AEC-Q200, making it suitable for automotive applications. The component is RoHS and REACH compliant, indicating it meets environmental regulations. The dimensions of the resistor are 0.248" L x 0.126" W (6.30mm x 3.20mm) with a maximum height of 0.028" (0.70mm). It is packaged in tape and reel format for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354428-RMCF2512FT150R is a surface mount chip resistor from the RMCF series, designed for general-purpose applications. It has a resistance value of 150 Ohms and a power rating of 1 Watt at 70°C. The resistor features a temperature coefficient of ±100 ppm/°C, ensuring stable performance across varying temperatures. It is compliant with AEC-Q200, making it suitable for automotive applications. The component is RoHS and REACH compliant, indicating it meets environmental regulations. The dimensions of the resistor are 0.248" L x 0.126" W (6.30mm x 3.20mm) with a maximum height of 0.028" (0.70mm). It is packaged in tape and reel format for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF2512FT150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT150RDKR-ND
Chip Resistor - Surface Mount RMCF2512FT150RDKR-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512FT150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT150RCT-ND
Chip Resistor - Surface Mount RMCF2512FT150RCT-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512FT150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT150RTR-ND
Chip Resistor - Surface Mount RMCF2512FT150RTR-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1354428-RMCF2512FT150R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1354428-RMCF2512FT150R
Resistors - Chip Resistor - Surface Mount 1354428-RMCF2512FT150R
Win Source Part Number: 1354428-RMCF2512FT15 0R Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: RMCF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 150 Ohms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1354428-RMCF2512FT150R
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: RMCF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 150 Ohms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RMCF2512FT150RDKR-ND 1354428-RMCF2512FT150R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details