Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF2010JTR150

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326495-RMCF2010JTR1 50 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF2010JTR150TR,RMC F2010JCT150CT,RMCF20 10JTR150TR-ND,-850-R MCF2010JTR150TR,-RMC F2010JCT150CT-ND,-85 0-RMCF2010JTR150CT,7 38-RMCF2010JTR150CT, 738-RMCF2010JTR150TR ,RMCF2010JCT150CT-ND ,-RMCF2010JTR150TR,- RMCF2010JTR150TR-ND, -RMCF2010JCT150CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326495-RMCF2010JTR1 50 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF2010JTR150TR,RMC F2010JCT150CT,RMCF20 10JTR150TR-ND,-850-R MCF2010JTR150TR,-RMC F2010JCT150CT-ND,-85 0-RMCF2010JTR150CT,7 38-RMCF2010JTR150CT, 738-RMCF2010JTR150TR ,RMCF2010JCT150CT-ND ,-RMCF2010JTR150TR,- RMCF2010JTR150TR-ND, -RMCF2010JCT150CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326495-RMCF2010JTR150 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326495-RMCF2010JTR150
Resistors - Chip Resistor - Surface Mount 1326495-RMCF2010JTR150
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326495-RMCF2010JTR1 50 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF2010JTR150TR,RMC F2010JCT150CT,RMCF20 10JTR150TR-ND,-850-R MCF2010JTR150TR,-RMC F2010JCT150CT-ND,-85 0-RMCF2010JTR150CT,7 38-RMCF2010JTR150CT, 738-RMCF2010JTR150TR ,RMCF2010JCT150CT-ND ,-RMCF2010JTR150TR,- RMCF2010JTR150TR-ND, -RMCF2010JCT150CT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326495-RMCF2010JTR150
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF2010JTR150TR,RMCF2010JCT150CT,RMCF2010JTR150TR-ND,-850-RMCF2010JTR150TR,-RMCF2010JCT150CT-ND,-850-RMCF2010JTR150CT,738-RMCF2010JTR150CT,738-RMCF2010JTR150TR,RMCF2010JCT150CT-ND,-RMCF2010JTR150TR,-RMCF2010JTR150TR-ND,-RMCF2010JCT150CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2010JTR150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2010JTR150TR-ND
Chip Resistor - Surface Mount 738-RMCF2010JTR150TR-ND
150 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2010JTR150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2010JTR150CT-ND
Chip Resistor - Surface Mount 738-RMCF2010JTR150CT-ND
150 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF2010JTR150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF2010JTR150
Resistors - Chip Resistor - Surface Mount RMCF2010JTR150
RES 0.15 OHM 5% 3/4W 2010

RES 0.15 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1326495-RMCF2010JTR150 738-RMCF2010JTR150TR-ND RMCF2010JTR150
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers