Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2010JT24R0

Description
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF2010JT24R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT24R0CT-ND
Chip Resistor - Surface Mount RMCF2010JT24R0CT-ND
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT24R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT24R0DKR-ND
Chip Resistor - Surface Mount RMCF2010JT24R0DKR-ND
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT24R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT24R0TR-ND
Chip Resistor - Surface Mount RMCF2010JT24R0TR-ND
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
24 OHM 4W Resistor - 52-RMCF2010JT24R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 OHM 4W Resistor
52-RMCF2010JT24R0
24 OHM 4W Resistor 52-RMCF2010JT24R0
RES 24 OHM 5% 3/4W 2010 Product overview: RMCF2010JT24R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2010JT24R0 can be used for catalog matching and distributor lookup.

RES 24 OHM 5% 3/4W 2010 Product overview: RMCF2010JT24R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2010JT24R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134217-RMCF2010JT24R0
Resistors - Chip Resistor - Surface Mount 1134217-RMCF2010JT24R0
Win Source Part Number: 1134217-RMCF2010JT24 R0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 24 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF2010JT24R0CT,RM CF1/224JR-ND,RMCF201 0JT24R0DKR,RMCF2010J T24R0TR,-RMCF2010JT2 4R0,RMC1/224JR-ND,RM C 1/2 24 5% R,RMCF1/224JR,RMCF20 10JT24R0CT,RMC1/224J R,-RMCF2010JT24R0TR, -RMCF2010JT24R0DKR,- RMCF2010JT24R0-ND,RM CF2010JT24R0-ND,RMC1 /2245%R,RMC1/2245%R- ND

Win Source Part Number: 1134217-RMCF2010JT24R0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: -RMCF2010JT24R0CT,RMCF1/224JR-ND,RMCF2010JT24R0DKR,RMCF2010JT24R0TR,-RMCF2010JT24R0,RMC1/224JR-ND,RMC 1/2 24 5% R,RMCF1/224JR,RMCF2010JT24R0CT,RMC1/224JR,-RMCF2010JT24R0TR,-RMCF2010JT24R0DKR,-RMCF2010JT24R0-ND,RMCF2010JT24R0-ND,RMC1/2245%R,RMC1/2245%R-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT24R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF2010JT24R0
Chip Resistor - Surface Mount RMCF2010JT24R0
RES 24 OHM 5% 3/4W 2010

RES 24 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RMCF2010JT24R0CT-ND 52-RMCF2010JT24R0 1134217-RMCF2010JT24R0 RMCF2010JT24R0
Product Name Chip Resistor - Surface Mount 24 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers