Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2010JT1R20

Description
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF2010JT1R20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2010JT1R20CT-ND
Chip Resistor - Surface Mount 738-RMCF2010JT1R20CT-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2010JT1R20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2010JT1R20TR-ND
Chip Resistor - Surface Mount 738-RMCF2010JT1R20TR-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2010JT1R20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2010JT1R20DKR-ND
Chip Resistor - Surface Mount 738-RMCF2010JT1R20DKR-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT1R20 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF2010JT1R20
Chip Resistor - Surface Mount RMCF2010JT1R20
RES 1.2 OHM 5% 3/4W 2010

RES 1.2 OHM 5% 3/4W 2010

Supplier's Site Datasheet
RES SMD 1.2 OHM 5% 3/4W 2010 - 762-RMCF2010JT1R20 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2 OHM 5% 3/4W 2010
762-RMCF2010JT1R20
RES SMD 1.2 OHM 5% 3/4W 2010 762-RMCF2010JT1R20
RES SMD 1.2 OHM 5% 3/4W 2010

RES SMD 1.2 OHM 5% 3/4W 2010

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RMCF2010JT1R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF2010JT1R20
Resistors - Chip Resistor - Surface Mount RMCF2010JT1R20
RES 1.2 OHM 5% 3/4W 2010

RES 1.2 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 738-RMCF2010JT1R20CT-ND RMCF2010JT1R20 762-RMCF2010JT1R20 RMCF2010JT1R20
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1.2 OHM 5% 3/4W 2010 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; Surface Mount 2010; 2010 (5025 Metric)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details