Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF2010JT10R0

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1330620-RMCF2010JT10 R0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/2105%RTR,RMCF1 /2105%RCT-ND,RMCF201 0JT10R0DKR,RMCF1/210 JRCT-ND,RMCF1/2105%R DKR-ND,RMCF1/210JRDK R,RMCF1/2105%RTR-ND, RMCF2010JT10R0CT,RMC F1/210JRCT,RMCF 1/2 10 5% R,RMCF1/2105%R,RMCF1 /210JRDKR-ND,RMCF1/2 105%RCT,RMCF1/2105%R -ND,RMCF1/210JRTR-ND ,RMCF1/210JRTR,RMCF2 010JT10R0TR,RMCF1/21 05%RDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1330620-RMCF2010JT10 R0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/2105%RTR,RMCF1 /2105%RCT-ND,RMCF201 0JT10R0DKR,RMCF1/210 JRCT-ND,RMCF1/2105%R DKR-ND,RMCF1/210JRDK R,RMCF1/2105%RTR-ND, RMCF2010JT10R0CT,RMC F1/210JRCT,RMCF 1/2 10 5% R,RMCF1/2105%R,RMCF1 /210JRDKR-ND,RMCF1/2 105%RCT,RMCF1/2105%R -ND,RMCF1/210JRTR-ND ,RMCF1/210JRTR,RMCF2 010JT10R0TR,RMCF1/21 05%RDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330620-RMCF2010JT10R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330620-RMCF2010JT10R0
Resistors - Chip Resistor - Surface Mount 1330620-RMCF2010JT10R0
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1330620-RMCF2010JT10 R0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/2105%RTR,RMCF1 /2105%RCT-ND,RMCF201 0JT10R0DKR,RMCF1/210 JRCT-ND,RMCF1/2105%R DKR-ND,RMCF1/210JRDK R,RMCF1/2105%RTR-ND, RMCF2010JT10R0CT,RMC F1/210JRCT,RMCF 1/2 10 5% R,RMCF1/2105%R,RMCF1 /210JRDKR-ND,RMCF1/2 105%RCT,RMCF1/2105%R -ND,RMCF1/210JRTR-ND ,RMCF1/210JRTR,RMCF2 010JT10R0TR,RMCF1/21 05%RDKR RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1330620-RMCF2010JT10R0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/2105%RTR,RMCF1/2105%RCT-ND,RMCF2010JT10R0DKR,RMCF1/210JRCT-ND,RMCF1/2105%RDKR-ND,RMCF1/210JRDKR,RMCF1/2105%RTR-ND,RMCF2010JT10R0CT,RMCF1/210JRCT,RMCF 1/2 10 5% R,RMCF1/2105%R,RMCF1/210JRDKR-ND,RMCF1/2105%RCT,RMCF1/2105%R-ND,RMCF1/210JRTR-ND,RMCF1/210JRTR,RMCF2010JT10R0TR,RMCF1/2105%RDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT10R0CT-ND
Chip Resistor - Surface Mount RMCF2010JT10R0CT-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT10R0TR-ND
Chip Resistor - Surface Mount RMCF2010JT10R0TR-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2010JT10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010JT10R0DKR-ND
Chip Resistor - Surface Mount RMCF2010JT10R0DKR-ND
10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10 OHM 4W Resistor - 52-RMCF2010JT10R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 4W Resistor
52-RMCF2010JT10R0
10 OHM 4W Resistor 52-RMCF2010JT10R0
RES 10 OHM 5% 3/4W 2010 Product overview: RMCF2010JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2010JT10R0 can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 3/4W 2010 Product overview: RMCF2010JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2010JT10R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF2010JT10R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF2010JT10R0
Resistors - Chip Resistor - Surface Mount RMCF2010JT10R0
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1330620-RMCF2010JT10R0 RMCF2010JT10R0CT-ND 52-RMCF2010JT10R0 RMCF2010JT10R0
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details