Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2010FT976R

Description
976 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF2010FT976R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2010FT976R-ND
Chip Resistor - Surface Mount RMCF2010FT976R-ND
976 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCF2010FT976R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details