Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1210JT47R0

Description
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1210JT47R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT47R0TR-ND
Chip Resistor - Surface Mount RMCF1210JT47R0TR-ND
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1210JT47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT47R0CT-ND
Chip Resistor - Surface Mount RMCF1210JT47R0CT-ND
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1210JT47R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT47R0DKR-ND
Chip Resistor - Surface Mount RMCF1210JT47R0DKR-ND
RES 47 OHM 5% 1/2W 1210

RES 47 OHM 5% 1/2W 1210

Buy Now Datasheet
RES 47 OHM 5% 1/2W 1210 - 762-RMCF1210JT47R0 - Utmel Electronic Limited
Hong Kong, China
RES 47 OHM 5% 1/2W 1210
762-RMCF1210JT47R0
RES 47 OHM 5% 1/2W 1210 762-RMCF1210JT47R0
RES 47 OHM 5% 1/2W 1210

RES 47 OHM 5% 1/2W 1210

Supplier's Site
Resistor - 61288674 - Radwell International
Willingboro, NJ, United States
Resistor
61288674
Resistor 61288674
RESISTOR, 47 OHM 1/2 W 1% SM 1206. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 47 OHM 1/2 W 1% SM 1206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Radwell International
Product Category Resistors Resistors Resistors
Product Number RMCF1210JT47R0TR-ND 762-RMCF1210JT47R0 61288674
Product Name Chip Resistor - Surface Mount RES 47 OHM 5% 1/2W 1210 Resistor
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details