Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1210JT22R0

Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1210JT22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT22R0DKR-ND
Chip Resistor - Surface Mount RMCF1210JT22R0DKR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1210JT22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT22R0TR-ND
Chip Resistor - Surface Mount RMCF1210JT22R0TR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1210JT22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210JT22R0CT-ND
Chip Resistor - Surface Mount RMCF1210JT22R0CT-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 1210 22 Ohm 5% 1/3W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2903 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1210 22 Ohm 5% 1/3W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2903
Res Thkflm 1210 22 Ohm 5% 1/3W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2903
RES THKFLM 1210 22 OHM 5% 1/3W 200PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1210 22 OHM 5% 1/3W 200PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RMCF1210JT22R0DKR-ND 32AC2903
Product Name Chip Resistor - Surface Mount Res Thkflm 1210 22 Ohm 5% 1/3W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details