Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1210FT56R2

Description
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1210FT56R2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1210FT56R2-ND
Chip Resistor - Surface Mount RMCF1210FT56R2-ND
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCF1210FT56R2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers