301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 301 OHM 1% 1/2W 1210
RES 301 OHM 1% 1/2W 1210
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 738-RMCF1210FT301RCT-ND | RMCF1210FT301R | RMCF1210FT301R |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | |
| Resistance Range | 301 ohms | 301 ohms | 301 ohms |