Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF1210FT221R

Description
Win Source Part Number: 1132056-RMCF1210FT22 1R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 221 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF1210FT221RCT,RM CF1210FT221RTR,738-R MCF1210FT221RCT,RMCF 1210FT221RTR-ND,-850 -RMCF1210FT221RTR,RM CF1/42211%R-ND,RMCF1 /4221FR-ND,RMCF1210F T221RCT,-850-RMCF121 0FT221RCT,RMCF1/4221 1%R,-RMCF1210FT221RT R,RMCF1210FT221RCT-N D,738-RMCF1210FT221R TR,RMCF1/4221FR,RMCF 1/4 221 1% R,-RMCF1210FT221RTR- ND,-RMCF1210FT221RCT -ND,RMCF1210FT221R-N D
Request a Quote Datasheet
Description
Win Source Part Number: 1132056-RMCF1210FT22 1R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 221 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF1210FT221RCT,RM CF1210FT221RTR,738-R MCF1210FT221RCT,RMCF 1210FT221RTR-ND,-850 -RMCF1210FT221RTR,RM CF1/42211%R-ND,RMCF1 /4221FR-ND,RMCF1210F T221RCT,-850-RMCF121 0FT221RCT,RMCF1/4221 1%R,-RMCF1210FT221RT R,RMCF1210FT221RCT-N D,738-RMCF1210FT221R TR,RMCF1/4221FR,RMCF 1/4 221 1% R,-RMCF1210FT221RTR- ND,-RMCF1210FT221RCT -ND,RMCF1210FT221R-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132056-RMCF1210FT221R
Resistors - Chip Resistor - Surface Mount 1132056-RMCF1210FT221R
Win Source Part Number: 1132056-RMCF1210FT22 1R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 221 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF1210FT221RCT,RM CF1210FT221RTR,738-R MCF1210FT221RCT,RMCF 1210FT221RTR-ND,-850 -RMCF1210FT221RTR,RM CF1/42211%R-ND,RMCF1 /4221FR-ND,RMCF1210F T221RCT,-850-RMCF121 0FT221RCT,RMCF1/4221 1%R,-RMCF1210FT221RT R,RMCF1210FT221RCT-N D,738-RMCF1210FT221R TR,RMCF1/4221FR,RMCF 1/4 221 1% R,-RMCF1210FT221RTR- ND,-RMCF1210FT221RCT -ND,RMCF1210FT221R-N D

Win Source Part Number: 1132056-RMCF1210FT221R
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 221 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: -RMCF1210FT221RCT,RMCF1210FT221RTR,738-RMCF1210FT221RCT,RMCF1210FT221RTR-ND,-850-RMCF1210FT221RTR,RMCF1/42211%R-ND,RMCF1/4221FR-ND,RMCF1210FT221RCT,-850-RMCF1210FT221RCT,RMCF1/42211%R,-RMCF1210FT221RTR,RMCF1210FT221RCT-ND,738-RMCF1210FT221RTR,RMCF1/4221FR,RMCF 1/4 221 1% R,-RMCF1210FT221RTR-ND,-RMCF1210FT221RCT-ND,RMCF1210FT221R-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1210FT221RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1210FT221RCT-ND
Chip Resistor - Surface Mount 738-RMCF1210FT221RCT-ND
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1210FT221RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1210FT221RTR-ND
Chip Resistor - Surface Mount 738-RMCF1210FT221RTR-ND
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked - 762-RMCF1210FT221R - Utmel Electronic Limited
Hong Kong, China
Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked
762-RMCF1210FT221R
Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked 762-RMCF1210FT221R
Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked

Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1132056-RMCF1210FT221R 738-RMCF1210FT221RCT-ND 762-RMCF1210FT221R
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, SMT, 1210, 221 Ohm, +/-1%, +/-100ppm, Thk Film, T/R Marked
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers