Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206ZT0R00

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206ZT0R00DKR-ND
Chip Resistor - Surface Mount RMCF1206ZT0R00DKR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206ZT0R00CT-ND
Chip Resistor - Surface Mount RMCF1206ZT0R00CT-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206ZT0R00TR-ND
Chip Resistor - Surface Mount RMCF1206ZT0R00TR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129582-RMCF1206ZT0R00
Resistors - Chip Resistor - Surface Mount 1129582-RMCF1206ZT0R00
Win Source Part Number: 1129582-RMCF1206ZT0R 00 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1206ZT0R00-ND,RM CF1206ZT0R00INACTIVE ,RMC1/80R,RMCF1/80RC T,RMCF1/80RDKR-ND,RM CF1206ZT0R00DKR,RMCF 1206ZT0R00TR,RMCF1/8 0R-ND,RMC 1/8 0 R,RMCF 1/8 0 R,RMCF1/80RDKR,RMC1/ 80R-ND,RMCF1/80RTR,Q 6449169X,RMCF1/80R,R MCF1206ZT0R00CT,RMCF 1/80RTR-ND,RMCF1/80R CT-ND

Win Source Part Number: 1129582-RMCF1206ZT0R00
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1206ZT0R00-ND,RMCF1206ZT0R00INACTIVE,RMC1/80R,RMCF1/80RCT,RMCF1/80RDKR-ND,RMCF1206ZT0R00DKR,RMCF1206ZT0R00TR,RMCF1/80R-ND,RMC 1/8 0 R,RMCF 1/8 0 R,RMCF1/80RDKR,RMC1/80R-ND,RMCF1/80RTR,Q6449169X,RMCF1/80R,RMCF1206ZT0R00CT,RMCF1/80RTR-ND,RMCF1/80RCT-ND

Buy Now Datasheet
0 OHM 4W Resistor - 52-RMCF1206ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 4W Resistor
52-RMCF1206ZT0R00
0 OHM 4W Resistor 52-RMCF1206ZT0R00
RES 0 OHM JUMPER 1/4W 1206 Product overview: RMCF1206ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/4W 1206 Product overview: RMCF1206ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF1206ZT0R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF1206ZT0R00
Chip Resistor - Surface Mount RMCF1206ZT0R00
RES 0 OHM JUMPER 1/4W 1206

RES 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RMCF1206ZT0R00DKR-ND 1129582-RMCF1206ZT0R00 52-RMCF1206ZT0R00 RMCF1206ZT0R00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers