Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206JT4R70

Description
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206JT4R70DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT4R70DKR-ND
Chip Resistor - Surface Mount RMCF1206JT4R70DKR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT4R70TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT4R70TR-ND
Chip Resistor - Surface Mount RMCF1206JT4R70TR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT4R70CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT4R70CT-ND
Chip Resistor - Surface Mount RMCF1206JT4R70CT-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS - 16072-RMCF1206JT4R70 - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS
16072-RMCF1206JT4R70
250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS 16072-RMCF1206JT4R70
250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - RMCF1206JT4R70 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF1206JT4R70
Chip Resistor - Surface Mount RMCF1206JT4R70
RES 4.7 OHM 5% 1/4W 1206

RES 4.7 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RMCF1206JT4R70DKR-ND 16072-RMCF1206JT4R70 RMCF1206JT4R70
Product Name Chip Resistor - Surface Mount 250mW Thick Film Resistors 200V ±200ppm/℃ ±5% -55℃~+155℃ 4.7Ω 1206 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details