Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206JT3K30

Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206JT3K30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT3K30TR-ND
Chip Resistor - Surface Mount RMCF1206JT3K30TR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT3K30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT3K30DKR-ND
Chip Resistor - Surface Mount RMCF1206JT3K30DKR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT3K30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT3K30CT-ND
Chip Resistor - Surface Mount RMCF1206JT3K30CT-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS - 16072-RMCF1206JT3K30 - Utmel Electronic Limited
Hong Kong, China
3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS
16072-RMCF1206JT3K30
3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS 16072-RMCF1206JT3K30
3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS

3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS

Supplier's Site
Chip Resistor - Surface Mount - RMCF1206JT3K30 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF1206JT3K30
Chip Resistor - Surface Mount RMCF1206JT3K30
RES 3.3K OHM 5% 1/4W 1206

RES 3.3K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RMCF1206JT3K30TR-ND 16072-RMCF1206JT3K30 RMCF1206JT3K30
Product Name Chip Resistor - Surface Mount 3.3kΩ ±5% 0.25W 1206 Chip Resistor - Surface Mount RoHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details