Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206JT20M0

Description
20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206JT20M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT20M0CT-ND
Chip Resistor - Surface Mount RMCF1206JT20M0CT-ND
20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT20M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT20M0DKR-ND
Chip Resistor - Surface Mount RMCF1206JT20M0DKR-ND
20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206JT20M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206JT20M0TR-ND
Chip Resistor - Surface Mount RMCF1206JT20M0TR-ND
20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 1206 20M Ohm 5% 1/4W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2871 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1206 20M Ohm 5% 1/4W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2871
Res Thkflm 1206 20M Ohm 5% 1/4W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2871
RES THKFLM 1206 20M OHM 5% 1/4W 350PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1206 20M OHM 5% 1/4W 350PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RMCF1206JT20M0CT-ND 32AC2871
Product Name Chip Resistor - Surface Mount Res Thkflm 1206 20M Ohm 5% 1/4W 350Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details