1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 807277-RMCF1206JT1K0
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
RES 1K OHM 5% 1/4W 1206 Product overview: RMCF1206JT1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206JT1K00 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RMCF1206JT1K00CT-ND | 807277-RMCF1206JT1K00 | 52-RMCF1206JT1K00 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RMCF1206JT1K00 | 4W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | |
| Tolerance | 5 +/- % | 5 +/- % |