3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 3.3K OHM 5% 1/4W 1206 Product overview: RMCF1206JG3K30 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206JG3K30 can be used for catalog matching and distributor lookup.
Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 891983-RMCF1206JG3K3
Series: RMCF
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMC 1/8 3.3K 5% G, RMC1/83.3K5%G, RMC1/83.3K5%G-ND, RMC1/83.3KJG, RMC1/83.3KJG-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RMCF1206JG3K30-ND | 52-RMCF1206JG3K30 | 891983-RMCF1206JG3K30 |
| Product Name | Chip Resistor - Surface Mount | 4W Resistor | Chip Resistor - Surface Mount - RMCF1206JG3K30 |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | |
| Tolerance | 5 +/- % |