Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF1206FT5K60

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326386-RMCF1206FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1206FT5K60TR,738 -RMCF1206FT5K60DKR,R MC1/85.6KFR,RMC 1/8 5.6K 1% R,RMCF1206FT5K60TR-N D,738-RMCF1206FT5K60 TR,RMCF1206FT5K60-ND ,-RMCF1206FT5K60TR,R MC1/85.6KFR-ND,RMCF1 206FT5K60CT-ND,RMCF1 206FT5K60CT,RMC1/85. 6K1%R,RMC1/85.6K1%R- ND,738-RMCF1206FT5K6 0CT,-RMCF1206FT5K60C T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326386-RMCF1206FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1206FT5K60TR,738 -RMCF1206FT5K60DKR,R MC1/85.6KFR,RMC 1/8 5.6K 1% R,RMCF1206FT5K60TR-N D,738-RMCF1206FT5K60 TR,RMCF1206FT5K60-ND ,-RMCF1206FT5K60TR,R MC1/85.6KFR-ND,RMCF1 206FT5K60CT-ND,RMCF1 206FT5K60CT,RMC1/85. 6K1%R,RMC1/85.6K1%R- ND,738-RMCF1206FT5K6 0CT,-RMCF1206FT5K60C T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326386-RMCF1206FT5K60 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326386-RMCF1206FT5K60
Resistors - Chip Resistor - Surface Mount 1326386-RMCF1206FT5K60
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326386-RMCF1206FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1206FT5K60TR,738 -RMCF1206FT5K60DKR,R MC1/85.6KFR,RMC 1/8 5.6K 1% R,RMCF1206FT5K60TR-N D,738-RMCF1206FT5K60 TR,RMCF1206FT5K60-ND ,-RMCF1206FT5K60TR,R MC1/85.6KFR-ND,RMCF1 206FT5K60CT-ND,RMCF1 206FT5K60CT,RMC1/85. 6K1%R,RMC1/85.6K1%R- ND,738-RMCF1206FT5K6 0CT,-RMCF1206FT5K60C T RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326386-RMCF1206FT5K60
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1206FT5K60TR,738-RMCF1206FT5K60DKR,RMC1/85.6KFR,RMC 1/8 5.6K 1% R,RMCF1206FT5K60TR-ND,738-RMCF1206FT5K60TR,RMCF1206FT5K60-ND,-RMCF1206FT5K60TR,RMC1/85.6KFR-ND,RMCF1206FT5K60CT-ND,RMCF1206FT5K60CT,RMC1/85.6K1%R,RMC1/85.6K1%R-ND,738-RMCF1206FT5K60CT,-RMCF1206FT5K60CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT5K60CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT5K60CT-ND
Chip Resistor - Surface Mount 738-RMCF1206FT5K60CT-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT5K60TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT5K60TR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT5K60TR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT5K60DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT5K60DKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT5K60DKR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF1206FT5K60 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RMCF1206FT5K60
Resistors - Chip Resistor - Surface Mount RMCF1206FT5K60
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1326386-RMCF1206FT5K60 738-RMCF1206FT5K60CT-ND RMCF1206FT5K60
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details