Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206FT5K23

Description
5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206FT5K23TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT5K23TR-ND
Chip Resistor - Surface Mount RMCF1206FT5K23TR-ND
5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF1206FT5K23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF1206FT5K23
Resistors - Chip Resistor - Surface Mount RMCF1206FT5K23
RES 5.23K OHM 1% 1/4W 1206

RES 5.23K OHM 1% 1/4W 1206

Supplier's Site
Res Thkflm 1206 5.23K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1206 5.23K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2831
Res Thkflm 1206 5.23K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2831
RES THKFLM 1206 5.23K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1206 5.23K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RMCF1206FT5K23TR-ND RMCF1206FT5K23 32AC2831
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thkflm 1206 5.23K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details