Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206FT21K5

Description
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF1206FT21K5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT21K5CT-ND
Chip Resistor - Surface Mount RMCF1206FT21K5CT-ND
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT21K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT21K5DKR-ND
Chip Resistor - Surface Mount RMCF1206FT21K5DKR-ND
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FT21K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF1206FT21K5TR-ND
Chip Resistor - Surface Mount RMCF1206FT21K5TR-ND
21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF1206FT21K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF1206FT21K5
Resistors - Chip Resistor - Surface Mount RMCF1206FT21K5
RES 21.5K OHM 1% 1/4W 1206

RES 21.5K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 21.5K OHM 1% 1/4W 1206 - 762-RMCF1206FT21K5 - Utmel Electronic Limited
Hong Kong, China
RES SMD 21.5K OHM 1% 1/4W 1206
762-RMCF1206FT21K5
RES SMD 21.5K OHM 1% 1/4W 1206 762-RMCF1206FT21K5
RES SMD 21.5K OHM 1% 1/4W 1206

RES SMD 21.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RMCF1206FT21K5CT-ND RMCF1206FT21K5 762-RMCF1206FT21K5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 21.5K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details