Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206FT15K8

Description
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMCF1206FT15K8 is a surface mount chip resistor from Lingto Electronic Limited, designed for general-purpose applications. It has a resistance value of 15.8 kΩ with a tolerance of 1%. This resistor is rated for a power dissipation of 0.25 W at 70°C, with a maximum working voltage determined by the lesser of ,àö(P*R) or 200 V. The device features nickel barrier terminations and is compliant with RoHS, REACH, and halogen-free standards. It is also AEC-Q200 compliant, making it suitable for automotive applications. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The RMCF1206FT15K8 is packaged in a 1206 size, making it compatible with standard surface mount assembly processes.

Datasheet Summary
Powered by GS/AI

The RMCF1206FT15K8 is a surface mount chip resistor from Lingto Electronic Limited, designed for general-purpose applications. It has a resistance value of 15.8 kΩ with a tolerance of 1%. This resistor is rated for a power dissipation of 0.25 W at 70°C, with a maximum working voltage determined by the lesser of ,àö(P*R) or 200 V. The device features nickel barrier terminations and is compliant with RoHS, REACH, and halogen-free standards. It is also AEC-Q200 compliant, making it suitable for automotive applications. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The RMCF1206FT15K8 is packaged in a 1206 size, making it compatible with standard surface mount assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF1206FT15K8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT15K8DKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT15K8DKR-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT15K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT15K8TR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT15K8TR-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT15K8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT15K8CT-ND
Chip Resistor - Surface Mount 738-RMCF1206FT15K8CT-ND
15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RMCF1206FT15K8
Chip Resistor - Surface Mount RMCF1206FT15K8
RES 15.8K OHM 1% 1/4W 1206

RES 15.8K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 738-RMCF1206FT15K8DKR-ND RMCF1206FT15K8
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details