Stackpole Electronics, Inc. 107 OHM 4W Resistor RMCF1206FT107R

Description
RES 107 OHM 1% 1/4W 1206 Product overview: RMCF1206FT107R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT107R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 107 OHM 1% 1/4W 1206 Product overview: RMCF1206FT107R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT107R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
107 OHM 4W Resistor - 52-RMCF1206FT107R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
107 OHM 4W Resistor
52-RMCF1206FT107R
107 OHM 4W Resistor 52-RMCF1206FT107R
RES 107 OHM 1% 1/4W 1206 Product overview: RMCF1206FT107R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT107R can be used for catalog matching and distributor lookup.

RES 107 OHM 1% 1/4W 1206 Product overview: RMCF1206FT107R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF1206FT107R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT107RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT107RCT-ND
Chip Resistor - Surface Mount 738-RMCF1206FT107RCT-ND
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT107RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT107RTR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT107RTR-ND
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FT107RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FT107RDKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FT107RDKR-ND
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RMCF1206FT107R 738-RMCF1206FT107RCT-ND
Product Name 107 OHM 4W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 107 ohms 107 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details