Stackpole Electronics, Inc. Chip Resistor - Surface Mount - RMCF1206FG3K32 RMCF1206FG3K32

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891982-RMCF1206FG3K3 2 Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMC 1/8 3.32K 1% G, RMC1/83.32K1%G, RMC1/83.32K1%G-ND, RMC1/83.32KFG, RMC1/83.32KFG-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891982-RMCF1206FG3K3 2 Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMC 1/8 3.32K 1% G, RMC1/83.32K1%G, RMC1/83.32K1%G-ND, RMC1/83.32KFG, RMC1/83.32KFG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF1206FG3K32
891982-RMCF1206FG3K32
Chip Resistor - Surface Mount - RMCF1206FG3K32 891982-RMCF1206FG3K32
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 891982-RMCF1206FG3K3 2 Series: RMCF Operating Temperature Range: -55°C ~ 155°C Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMC 1/8 3.32K 1% G, RMC1/83.32K1%G, RMC1/83.32K1%G-ND, RMC1/83.32KFG, RMC1/83.32KFG-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 891982-RMCF1206FG3K32
Series: RMCF
Operating Temperature Range: -55°C ~ 155°C
Features: 3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMC 1/8 3.32K 1% G, RMC1/83.32K1%G, RMC1/83.32K1%G-ND, RMC1/83.32KFG, RMC1/83.32KFG-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG3K32DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K32DKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K32DKR-ND
RES 3.32K OHM 1% 1/4W 1206

RES 3.32K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG3K32CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K32CT-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K32CT-ND
RES 3.32K OHM 1% 1/4W 1206

RES 3.32K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG3K32TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG3K32TR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG3K32TR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF1206FG3K32 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF1206FG3K32
Chip Resistor - Surface Mount RMCF1206FG3K32
RES 3.32K OHM 1% 1/4W 1206

RES 3.32K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 891982-RMCF1206FG3K32 738-RMCF1206FG3K32DKR-ND RMCF1206FG3K32
Product Name Chip Resistor - Surface Mount - RMCF1206FG3K32 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details