Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF1206FG200K

Description
RES 200K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 200K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF1206FG200KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG200KDKR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG200KDKR-ND
RES 200K OHM 1% 1/4W 1206

RES 200K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG200KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG200KCT-ND
Chip Resistor - Surface Mount 738-RMCF1206FG200KCT-ND
RES 200K OHM 1% 1/4W 1206

RES 200K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF1206FG200KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF1206FG200KTR-ND
Chip Resistor - Surface Mount 738-RMCF1206FG200KTR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF1206FG200KDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details