Stackpole Electronics, Inc. 330 OHM 8W Resistor RMCF0805JT330R

Description
RES 330 OHM 5% 1/8W 0805 Product overview: RMCF0805JT330R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT330R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 330 OHM 5% 1/8W 0805 Product overview: RMCF0805JT330R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT330R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM 8W Resistor - 52-RMCF0805JT330R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 8W Resistor
52-RMCF0805JT330R
330 OHM 8W Resistor 52-RMCF0805JT330R
RES 330 OHM 5% 1/8W 0805 Product overview: RMCF0805JT330R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT330R can be used for catalog matching and distributor lookup.

RES 330 OHM 5% 1/8W 0805 Product overview: RMCF0805JT330R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT330R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0805JT330RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT330RTR-ND
Chip Resistor - Surface Mount RMCF0805JT330RTR-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT330RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT330RCT-ND
Chip Resistor - Surface Mount RMCF0805JT330RCT-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT330RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT330RDKR-ND
Chip Resistor - Surface Mount RMCF0805JT330RDKR-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT330R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0805JT330R
Chip Resistor - Surface Mount RMCF0805JT330R
RES 330 OHM 5% 1/8W 0805

RES 330 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RMCF0805JT330R RMCF0805JT330RTR-ND RMCF0805JT330R
Product Name 330 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 330 ohms 330 ohms 330 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details