Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805JT300R

Description
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0805JT300RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT300RTR-ND
Chip Resistor - Surface Mount 738-RMCF0805JT300RTR-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805JT300RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT300RDKR-ND
Chip Resistor - Surface Mount 738-RMCF0805JT300RDKR-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805JT300RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805JT300RCT-ND
Chip Resistor - Surface Mount 738-RMCF0805JT300RCT-ND
300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS - 16072-RMCF0805JT300R - Utmel Electronic Limited
Hong Kong, China
300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS
16072-RMCF0805JT300R
300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS 16072-RMCF0805JT300R
300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS

300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS

Supplier's Site
Chip Resistor - Surface Mount - RMCF0805JT300R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0805JT300R
Chip Resistor - Surface Mount RMCF0805JT300R
RES 300 OHM 5% 1/8W 0805

RES 300 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 738-RMCF0805JT300RTR-ND 16072-RMCF0805JT300R RMCF0805JT300R
Product Name Chip Resistor - Surface Mount 300Ω ±5% 0.125W 0805 Chip Resistor - Surface Mount RoHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers