Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805JT1K50

Description
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0805JT1K50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K50TR-ND
Chip Resistor - Surface Mount RMCF0805JT1K50TR-ND
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K50DKR-ND
Chip Resistor - Surface Mount RMCF0805JT1K50DKR-ND
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K50CT-ND
Chip Resistor - Surface Mount RMCF0805JT1K50CT-ND
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 0805 1.5K Ohm 5% 1/8W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0805 1.5K Ohm 5% 1/8W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2735
Res Thkflm 0805 1.5K Ohm 5% 1/8W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2735
RES THKFLM 0805 1.5K OHM 5% 1/8W 200PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0805 1.5K OHM 5% 1/8W 200PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RMCF0805JT1K50TR-ND 32AC2735
Product Name Chip Resistor - Surface Mount Res Thkflm 0805 1.5K Ohm 5% 1/8W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details