Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0805JT1K00

Description
Win Source Part Number: 999917-RMCF0805JT1K0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/101KJRTR-ND,RM CF1/101K5%RCT-ND,RMC F0805JT1K00-ND,RMCF1 /101K5%RCT,RMCF0805J T1K00DKR,RMCF1/101K5 %R-ND,RMCF1/101K5%RD KR-ND,RMC1/101K5%R-N D,RMCF1/101KJRDKR-ND ,RMC1/101KJR-ND,RMCF 1/101K5%RDKR,RMCF1/1 01K5%R,RMCF1/101KJRD KR,RMC1/101KJR,RMCF1 /101KJRTR,RMC1/101K5 %R,RMCF 1/10 1K 5% R,RMCF1/101K5%RTR-ND ,RMC 1/10 1K 5% R,RMCF1/101KJRCT-ND, RMCF1/101KJRCT,RMCF1 /101K5%RTR,RMCF0805J T1K00CT,RMCF0805JT1K 00TR,Q6589903,RMCF08 05JT1K00INACTIVE
Request a Quote Datasheet
Description
Win Source Part Number: 999917-RMCF0805JT1K0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/101KJRTR-ND,RM CF1/101K5%RCT-ND,RMC F0805JT1K00-ND,RMCF1 /101K5%RCT,RMCF0805J T1K00DKR,RMCF1/101K5 %R-ND,RMCF1/101K5%RD KR-ND,RMC1/101K5%R-N D,RMCF1/101KJRDKR-ND ,RMC1/101KJR-ND,RMCF 1/101K5%RDKR,RMCF1/1 01K5%R,RMCF1/101KJRD KR,RMC1/101KJR,RMCF1 /101KJRTR,RMC1/101K5 %R,RMCF 1/10 1K 5% R,RMCF1/101K5%RTR-ND ,RMC 1/10 1K 5% R,RMCF1/101KJRCT-ND, RMCF1/101KJRCT,RMCF1 /101K5%RTR,RMCF0805J T1K00CT,RMCF0805JT1K 00TR,Q6589903,RMCF08 05JT1K00INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
999917-RMCF0805JT1K00
Resistors - Chip Resistor - Surface Mount 999917-RMCF0805JT1K00
Win Source Part Number: 999917-RMCF0805JT1K0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/101KJRTR-ND,RM CF1/101K5%RCT-ND,RMC F0805JT1K00-ND,RMCF1 /101K5%RCT,RMCF0805J T1K00DKR,RMCF1/101K5 %R-ND,RMCF1/101K5%RD KR-ND,RMC1/101K5%R-N D,RMCF1/101KJRDKR-ND ,RMC1/101KJR-ND,RMCF 1/101K5%RDKR,RMCF1/1 01K5%R,RMCF1/101KJRD KR,RMC1/101KJR,RMCF1 /101KJRTR,RMC1/101K5 %R,RMCF 1/10 1K 5% R,RMCF1/101K5%RTR-ND ,RMC 1/10 1K 5% R,RMCF1/101KJRCT-ND, RMCF1/101KJRCT,RMCF1 /101K5%RTR,RMCF0805J T1K00CT,RMCF0805JT1K 00TR,Q6589903,RMCF08 05JT1K00INACTIVE

Win Source Part Number: 999917-RMCF0805JT1K00
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/101KJRTR-ND,RMCF1/101K5%RCT-ND,RMCF0805JT1K00-ND,RMCF1/101K5%RCT,RMCF0805JT1K00DKR,RMCF1/101K5%R-ND,RMCF1/101K5%RDKR-ND,RMC1/101K5%R-ND,RMCF1/101KJRDKR-ND,RMC1/101KJR-ND,RMCF1/101K5%RDKR,RMCF1/101K5%R,RMCF1/101KJRDKR,RMC1/101KJR,RMCF1/101KJRTR,RMC1/101K5%R,RMCF 1/10 1K 5% R,RMCF1/101K5%RTR-ND,RMC 1/10 1K 5% R,RMCF1/101KJRCT-ND,RMCF1/101KJRCT,RMCF1/101K5%RTR,RMCF0805JT1K00CT,RMCF0805JT1K00TR,Q6589903,RMCF0805JT1K00INACTIVE

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K00CT-ND
Chip Resistor - Surface Mount RMCF0805JT1K00CT-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K00TR-ND
Chip Resistor - Surface Mount RMCF0805JT1K00TR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT1K00DKR-ND
Chip Resistor - Surface Mount RMCF0805JT1K00DKR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT1K00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0805JT1K00
Chip Resistor - Surface Mount RMCF0805JT1K00
RES 1K OHM 5% 1/8W 0805

RES 1K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 999917-RMCF0805JT1K00 RMCF0805JT1K00CT-ND RMCF0805JT1K00
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers