Stackpole Electronics, Inc. 10 OHM 8W Resistor RMCF0805JT10R0

Description
RES 10 OHM 5% 1/8W 0805 Product overview: RMCF0805JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 5% 1/8W 0805 Product overview: RMCF0805JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT10R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 8W Resistor - 52-RMCF0805JT10R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 8W Resistor
52-RMCF0805JT10R0
10 OHM 8W Resistor 52-RMCF0805JT10R0
RES 10 OHM 5% 1/8W 0805 Product overview: RMCF0805JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT10R0 can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 1/8W 0805 Product overview: RMCF0805JT10R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805JT10R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373760-RMCF0805JT10R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373760-RMCF0805JT10R0
Resistors - Chip Resistor - Surface Mount 1373760-RMCF0805JT10R0
Win Source Part Number: 1373760-RMCF0805JT10 R0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: RMCF Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373760-RMCF0805JT10R0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: RMCF
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT10R0DKR-ND
Chip Resistor - Surface Mount RMCF0805JT10R0DKR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT10R0TR-ND
Chip Resistor - Surface Mount RMCF0805JT10R0TR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805JT10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805JT10R0CT-ND
Chip Resistor - Surface Mount RMCF0805JT10R0CT-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10 OHM 5% 1/8W 0805 - 762-RMCF0805JT10R0 - Utmel Electronic Limited
Hong Kong, China
RES 10 OHM 5% 1/8W 0805
762-RMCF0805JT10R0
RES 10 OHM 5% 1/8W 0805 762-RMCF0805JT10R0
RES 10 OHM 5% 1/8W 0805

RES 10 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RMCF0805JT10R0 1373760-RMCF0805JT10R0 RMCF0805JT10R0DKR-ND 762-RMCF0805JT10R0
Product Name 10 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 10 OHM 5% 1/8W 0805
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers