10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES THKFLM 0805 10M OHM 5% 1/8W 200PPM/ C SMD ROHS COMPLIANT: YES
RES SMD 10M OHM 5% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RMCF0805JT10M0TR-ND | 32AC2738 | 762-RMCF0805JT10M0 |
| Product Name | Chip Resistor - Surface Mount | Res Thkflm 0805 10M Ohm 5% 1/8W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics | RES SMD 10M OHM 5% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % |