Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805FT35K7

Description
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0805FT35K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT35K7TR-ND
Chip Resistor - Surface Mount RMCF0805FT35K7TR-ND
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT35K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT35K7DKR-ND
Chip Resistor - Surface Mount RMCF0805FT35K7DKR-ND
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT35K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT35K7CT-ND
Chip Resistor - Surface Mount RMCF0805FT35K7CT-ND
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT35K7 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0805FT35K7
Chip Resistor - Surface Mount RMCF0805FT35K7
RES 35.7K OHM 1% 1/8W 0805

RES 35.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R - 762-RMCF0805FT35K7 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R
762-RMCF0805FT35K7
Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R 762-RMCF0805FT35K7
Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RMCF0805FT35K7TR-ND RMCF0805FT35K7 762-RMCF0805FT35K7
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0805 35.7K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers