Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805FT221K

Description
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0805FT221KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT221KTR-ND
Chip Resistor - Surface Mount RMCF0805FT221KTR-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT221KDKR-ND
Chip Resistor - Surface Mount RMCF0805FT221KDKR-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT221KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT221KCT-ND
Chip Resistor - Surface Mount RMCF0805FT221KCT-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R - 762-RMCF0805FT221K - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
762-RMCF0805FT221K
Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R 762-RMCF0805FT221K
Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0805FT221KTR-ND 762-RMCF0805FT221K
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 221K Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details