Stackpole Electronics, Inc. 150 OHM 8W Resistor RMCF0805FT150R

Description
RES 150 OHM 1% 1/8W 0805 Product overview: RMCF0805FT150R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805FT150R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 150 OHM 1% 1/8W 0805 Product overview: RMCF0805FT150R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805FT150R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 OHM 8W Resistor - 52-RMCF0805FT150R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 8W Resistor
52-RMCF0805FT150R
150 OHM 8W Resistor 52-RMCF0805FT150R
RES 150 OHM 1% 1/8W 0805 Product overview: RMCF0805FT150R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805FT150R can be used for catalog matching and distributor lookup.

RES 150 OHM 1% 1/8W 0805 Product overview: RMCF0805FT150R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0805FT150R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0805FT150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT150RTR-ND
Chip Resistor - Surface Mount RMCF0805FT150RTR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT150RCT-ND
Chip Resistor - Surface Mount RMCF0805FT150RCT-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0805FT150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0805FT150RDKR-ND
Chip Resistor - Surface Mount RMCF0805FT150RDKR-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1028521-RMCF0805FT150R
Resistors - Chip Resistor - Surface Mount 1028521-RMCF0805FT150R
Win Source Part Number: 1028521-RMCF0805FT15 0R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC01W08051150R; RK73H2ATTD1500F; MCR10EZPF1500; RC0805FR-07165RL; AC0805JR-07150RL; MCR10ERTF1430RMCF080 5FT150R.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/101501%RTR,RMC F1/10150FRDKR-ND,RMC F0805FT150R-ND,RMCF0 805FT150RTR,RMCF1/10 1501%RDKR-ND,RMCF080 5FT150RDKR,RMCF0805F T150RCT,RMCF1/10150F RDKR,RMCF1/10150FRTR ,RMCF1/101501%R,RMCF 1/101501%R-ND,RMCF1/ 101501%RTR-ND,RMCF 1/10 150 1% R,RMCF1/10150FRTR-ND ,RMCF1/101501%RCT,RM CF1/10150FRCT,RMCF1/ 10150FRCT-ND,RMCF1/1 01501%RDKR,RMCF1/101 501%RCT-ND

Win Source Part Number: 1028521-RMCF0805FT150R
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC01W08051150R; RK73H2ATTD1500F; MCR10EZPF1500; RC0805FR-07165RL; AC0805JR-07150RL; MCR10ERTF1430RMCF0805FT150R.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/101501%RTR,RMCF1/10150FRDKR-ND,RMCF0805FT150R-ND,RMCF0805FT150RTR,RMCF1/101501%RDKR-ND,RMCF0805FT150RDKR,RMCF0805FT150RCT,RMCF1/10150FRDKR,RMCF1/10150FRTR,RMCF1/101501%R,RMCF1/101501%R-ND,RMCF1/101501%RTR-ND,RMCF 1/10 150 1% R,RMCF1/10150FRTR-ND,RMCF1/101501%RCT,RMCF1/10150FRCT,RMCF1/10150FRCT-ND,RMCF1/101501%RDKR,RMCF1/101501%RCT-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RMCF0805FT150R RMCF0805FT150RTR-ND 1028521-RMCF0805FT150R
Product Name 150 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details