Stackpole Electronics, Inc. Chip Resistor - Surface Mount - RMCF0805FT115R RMCF0805FT115R

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 760123-RMCF0805FT115 R Series: RMCF Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0805 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 115 Composition: Thick Film Number of Terminations: 2 Family Name: RMCF Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Alternative Parts (Cross-Reference): NRC10F1150TRF; KTR10EZPF1150; TFCR0805-8W-K-1150FT -1K; Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 760123-RMCF0805FT115 R Series: RMCF Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0805 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 115 Composition: Thick Film Number of Terminations: 2 Family Name: RMCF Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Alternative Parts (Cross-Reference): NRC10F1150TRF; KTR10EZPF1150; TFCR0805-8W-K-1150FT -1K; Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0805FT115R
760123-RMCF0805FT115R
Chip Resistor - Surface Mount - RMCF0805FT115R 760123-RMCF0805FT115R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 760123-RMCF0805FT115 R Series: RMCF Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0805 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 115 Composition: Thick Film Number of Terminations: 2 Family Name: RMCF Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Alternative Parts (Cross-Reference): NRC10F1150TRF; KTR10EZPF1150; TFCR0805-8W-K-1150FT -1K; Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 760123-RMCF0805FT115R
Series: RMCF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0805
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 115
Composition: Thick Film
Number of Terminations: 2
Family Name: RMCF
Categories: Resistors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.026" (0.65mm)
Alternative Parts (Cross-Reference): NRC10F1150TRF; KTR10EZPF1150; TFCR0805-8W-K-1150FT-1K;
Introduction Date: March 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805FT115RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FT115RDKR-ND
Chip Resistor - Surface Mount 738-RMCF0805FT115RDKR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805FT115RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FT115RCT-ND
Chip Resistor - Surface Mount 738-RMCF0805FT115RCT-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805FT115RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FT115RTR-ND
Chip Resistor - Surface Mount 738-RMCF0805FT115RTR-ND
115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 760123-RMCF0805FT115R 738-RMCF0805FT115RDKR-ND
Product Name Chip Resistor - Surface Mount - RMCF0805FT115R Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details