Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0805FG17K4

Description
RES 17.4K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 17.4K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0805FG17K4DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FG17K4DKR-ND
Chip Resistor - Surface Mount 738-RMCF0805FG17K4DKR-ND
RES 17.4K OHM 1% 1/8W 0805

RES 17.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805FG17K4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FG17K4TR-ND
Chip Resistor - Surface Mount 738-RMCF0805FG17K4TR-ND
17.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0805FG17K4CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0805FG17K4CT-ND
Chip Resistor - Surface Mount 738-RMCF0805FG17K4CT-ND
RES 17.4K OHM 1% 1/8W 0805

RES 17.4K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF0805FG17K4DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details