Stackpole Electronics, Inc. 0 OHM 10W Resistor RMCF0603ZT0R00

Description
RES 0 OHM JUMPER 1/10W 0603 Product overview: RMCF0603ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603ZT0R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1/10W 0603 Product overview: RMCF0603ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603ZT0R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM 10W Resistor - 52-RMCF0603ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 10W Resistor
52-RMCF0603ZT0R00
0 OHM 10W Resistor 52-RMCF0603ZT0R00
RES 0 OHM JUMPER 1/10W 0603 Product overview: RMCF0603ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/10W 0603 Product overview: RMCF0603ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0603ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603ZT0R00DKR-ND
Chip Resistor - Surface Mount RMCF0603ZT0R00DKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603ZT0R00TR-ND
Chip Resistor - Surface Mount RMCF0603ZT0R00TR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603ZT0R00CT-ND
Chip Resistor - Surface Mount RMCF0603ZT0R00CT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975499-RMCF0603ZT0R00
Resistors - Chip Resistor - Surface Mount 975499-RMCF0603ZT0R00
Win Source Part Number: 975499-RMCF0603ZT0R0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/160RDKR,RMCF1/ 160RDKR-ND,RMCF0603Z T0R00TR,RMCF0603ZT0R 00DKR,RMC 1/16 0 R,RMCF0603ZT0R00INAC TIVE,RMCF1/160R-ND,R MCF1/160R,RMCF1/160R TR,RMCF1/160RCT-ND,R MC1/160R-ND,RMCF0603 ZT0R00-ND,Q6861011,R MCF 1/16 0 R,RMC1/160-ND,RMCF1/ 160RTR-ND,RMCF0603ZT 0R00CT,RMC1/160R,RMC F1/160RCT

Win Source Part Number: 975499-RMCF0603ZT0R00
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/160RDKR,RMCF1/160RDKR-ND,RMCF0603ZT0R00TR,RMCF0603ZT0R00DKR,RMC 1/16 0 R,RMCF0603ZT0R00INACTIVE,RMCF1/160R-ND,RMCF1/160R,RMCF1/160RTR,RMCF1/160RCT-ND,RMC1/160R-ND,RMCF0603ZT0R00-ND,Q6861011,RMCF 1/16 0 R,RMC1/160-ND,RMCF1/160RTR-ND,RMCF0603ZT0R00CT,RMC1/160R,RMCF1/160RCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603ZT0R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603ZT0R00
Chip Resistor - Surface Mount RMCF0603ZT0R00
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RMCF0603ZT0R00 RMCF0603ZT0R00DKR-ND 975499-RMCF0603ZT0R00 RMCF0603ZT0R00
Product Name 0 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details