Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603JT22R0

Description
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603JT22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT22R0DKR-ND
Chip Resistor - Surface Mount RMCF0603JT22R0DKR-ND
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT22R0TR-ND
Chip Resistor - Surface Mount RMCF0603JT22R0TR-ND
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT22R0CT-ND
Chip Resistor - Surface Mount RMCF0603JT22R0CT-ND
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1115935-RMCF0603JT22R0
Resistors - Chip Resistor - Surface Mount 1115935-RMCF0603JT22R0
Win Source Part Number: 1115935-RMCF0603JT22 R0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RMCF0603JT22R0.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/16225%RDKR-ND, RMCF0603JT22R0-ND,RM CF1/16225%RTR,RMCF1/ 1622JRCT,RMCF 1/16 22 5% R,RMCF0603JT22R0CT,R MCF1/16225%R-ND,RMCF 1/16225%RTR-ND,RMCF0 603JT22R0TR,RMCF0603 JT22R0DKR,RMCF1/1622 5%RCT-ND,RMCF1/16225 %RDKR,RMCF1/16225%RC T,RMCF1/1622JRCT-ND, RMCF1/1622JRTR-ND,Q4 955507T,RMCF1/16225% R,RMCF1/1622JRDKR,RM CF1/1622JRDKR-ND,RMC F1/1622JRTR

Win Source Part Number: 1115935-RMCF0603JT22R0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RMCF0603JT22R0.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/16225%RDKR-ND,RMCF0603JT22R0-ND,RMCF1/16225%RTR,RMCF1/1622JRCT,RMCF 1/16 22 5% R,RMCF0603JT22R0CT,RMCF1/16225%R-ND,RMCF1/16225%RTR-ND,RMCF0603JT22R0TR,RMCF0603JT22R0DKR,RMCF1/16225%RCT-ND,RMCF1/16225%RDKR,RMCF1/16225%RCT,RMCF1/1622JRCT-ND,RMCF1/1622JRTR-ND,Q4955507T,RMCF1/16225%R,RMCF1/1622JRDKR,RMCF1/1622JRDKR-ND,RMCF1/1622JRTR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF0603JT22R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF0603JT22R0
Resistors - Chip Resistor - Surface Mount RMCF0603JT22R0
RES 22 OHM 5% 1/10W 0603

RES 22 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RMCF0603JT22R0DKR-ND 1115935-RMCF0603JT22R0 RMCF0603JT22R0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details