Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603JT1K00

Description
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603JT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT1K00TR-ND
Chip Resistor - Surface Mount RMCF0603JT1K00TR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT1K00CT-ND
Chip Resistor - Surface Mount RMCF0603JT1K00CT-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT1K00DKR-ND
Chip Resistor - Surface Mount RMCF0603JT1K00DKR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966365-RMCF0603JT1K00
Resistors - Chip Resistor - Surface Mount 966365-RMCF0603JT1K00
Win Source Part Number: 966365-RMCF0603JT1K0 0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603JR-071KL; RK73B1JTTD102J; AC0603FR-071KL; RC0603FR-131KL; RC0603FR-07953RL; AC0603FR-131KLRMCF06 03JT1K00.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF1/161KJRTR-ND,RM CF0603JT1K00-ND,RMCF 1/161KJRTR,RMCF1/161 K5%RDKR,RMCF1/161KJR DKR-ND,RMCF1/161K5%R TR,RMCF 1/16 1K 5% R,RMCF1/161K5%RCT-ND ,Q6449169J,RMCF0603J T1K00TR,RMCF1/161K5% RTR-ND,RMCF1/161KJRC T,RMCF1/161K5%R,RMCF 1/161KJRDKR,RMCF1/16 1K5%RCT,RMCF0603JT1K 00DKR,RMCF1/161K5%R- ND,RMCF1/161KJRCT-ND ,RMCF0603JT1K00CT,RM CF1/161K5%RDKR-ND

Win Source Part Number: 966365-RMCF0603JT1K00
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603JR-071KL; RK73B1JTTD102J; AC0603FR-071KL; RC0603FR-131KL; RC0603FR-07953RL; AC0603FR-131KLRMCF0603JT1K00.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF1/161KJRTR-ND,RMCF0603JT1K00-ND,RMCF1/161KJRTR,RMCF1/161K5%RDKR,RMCF1/161KJRDKR-ND,RMCF1/161K5%RTR,RMCF 1/16 1K 5% R,RMCF1/161K5%RCT-ND,Q6449169J,RMCF0603JT1K00TR,RMCF1/161K5%RTR-ND,RMCF1/161KJRCT,RMCF1/161K5%R,RMCF1/161KJRDKR,RMCF1/161K5%RCT,RMCF0603JT1K00DKR,RMCF1/161K5%R-ND,RMCF1/161KJRCT-ND,RMCF0603JT1K00CT,RMCF1/161K5%RDKR-ND

Buy Now Datasheet
RES 1K OHM 5% 1/10W 0603 - 762-RMCF0603JT1K00 - Utmel Electronic Limited
Hong Kong, China
RES 1K OHM 5% 1/10W 0603
762-RMCF0603JT1K00
RES 1K OHM 5% 1/10W 0603 762-RMCF0603JT1K00
RES 1K OHM 5% 1/10W 0603

RES 1K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RMCF0603JT1K00TR-ND 966365-RMCF0603JT1K00 762-RMCF0603JT1K00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 1K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers