Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603JT10K0

Description
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603JT10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT10K0CT-ND
Chip Resistor - Surface Mount RMCF0603JT10K0CT-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT10K0DKR-ND
Chip Resistor - Surface Mount RMCF0603JT10K0DKR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603JT10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603JT10K0TR-ND
Chip Resistor - Surface Mount RMCF0603JT10K0TR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120883-RMCF0603JT10K0
Resistors - Chip Resistor - Surface Mount 1120883-RMCF0603JT10K0
Win Source Part Number: 1120883-RMCF0603JT10 K0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0603JT10K0TR,RMC F1/1610K5%RDKR-ND,RM CF1/1610K5%RDKR,RMCF 1/1610K5%RTR,RMCF1/1 610KJRTR,RMCF1/1610K JRDKR-ND,RMCF 1/16 10K 5% R,RMCF1/1610KJRTR-ND ,RMCF0603JT10K0-ND,R MCF1/1610K5%RCT-ND,R MCF1/1610K5%RTR-ND,R MCF1/1610KJRCT,RMCF0 603JT10K0DKR,RMCF060 3JT10K0CT,RMCF1/1610 KJRCT-ND,RMCF1/1610K JRDKR,RMCF1/1610K5%R CT,RMCF1/1610K5%R-ND ,RMCF1/1610K5%R

Win Source Part Number: 1120883-RMCF0603JT10K0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF0603JT10K0TR,RMCF1/1610K5%RDKR-ND,RMCF1/1610K5%RDKR,RMCF1/1610K5%RTR,RMCF1/1610KJRTR,RMCF1/1610KJRDKR-ND,RMCF 1/16 10K 5% R,RMCF1/1610KJRTR-ND,RMCF0603JT10K0-ND,RMCF1/1610K5%RCT-ND,RMCF1/1610K5%RTR-ND,RMCF1/1610KJRCT,RMCF0603JT10K0DKR,RMCF0603JT10K0CT,RMCF1/1610KJRCT-ND,RMCF1/1610KJRDKR,RMCF1/1610K5%RCT,RMCF1/1610K5%R-ND,RMCF1/1610K5%R

Buy Now Datasheet
10W Resistor - 52-RMCF0603JT10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603JT10K0
10W Resistor 52-RMCF0603JT10K0
RES 10K OHM 5% 1/10W 0603 Product overview: RMCF0603JT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603JT10K0 can be used for catalog matching and distributor lookup.

RES 10K OHM 5% 1/10W 0603 Product overview: RMCF0603JT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603JT10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K OHM 5% 1/10W 0603 - 762-RMCF0603JT10K0 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 5% 1/10W 0603
762-RMCF0603JT10K0
RES 10K OHM 5% 1/10W 0603 762-RMCF0603JT10K0
RES 10K OHM 5% 1/10W 0603

RES 10K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RMCF0603JT10K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603JT10K0
Chip Resistor - Surface Mount RMCF0603JT10K0
RES 10K OHM 5% 1/10W 0603

RES 10K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RMCF0603JT10K0CT-ND 1120883-RMCF0603JT10K0 52-RMCF0603JT10K0 762-RMCF0603JT10K0 RMCF0603JT10K0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 10W Resistor RES 10K OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details