Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0603FT80R6

Description
Win Source Part Number: 1109197-RMCF0603FT80 R6 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMC1/1680.61%R,RMCF1 /1680.6FR,RMCF0603FT 80R6CT,RMC1/1680.6FR -ND,RMC1/1680.6FR,-R MCF0603FT80R6TR,-RMC F0603FT80R6DKR,RMC 1/16 80.6 1% R,RMCF0603FT80R6TR,- RMCF0603FT80R6-ND,-R MCF0603FT80R6CT,RMCF 0603FT80R6-ND,RMCF1/ 1680.6FR-ND,RMCF0603 FT80R6DKR,-RMCF0603F T80R6,RMC1/1680.61%R -ND
Request a Quote Datasheet
Description
Win Source Part Number: 1109197-RMCF0603FT80 R6 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMC1/1680.61%R,RMCF1 /1680.6FR,RMCF0603FT 80R6CT,RMC1/1680.6FR -ND,RMC1/1680.6FR,-R MCF0603FT80R6TR,-RMC F0603FT80R6DKR,RMC 1/16 80.6 1% R,RMCF0603FT80R6TR,- RMCF0603FT80R6-ND,-R MCF0603FT80R6CT,RMCF 0603FT80R6-ND,RMCF1/ 1680.6FR-ND,RMCF0603 FT80R6DKR,-RMCF0603F T80R6,RMC1/1680.61%R -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109197-RMCF0603FT80R6
Resistors - Chip Resistor - Surface Mount 1109197-RMCF0603FT80R6
Win Source Part Number: 1109197-RMCF0603FT80 R6 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMC1/1680.61%R,RMCF1 /1680.6FR,RMCF0603FT 80R6CT,RMC1/1680.6FR -ND,RMC1/1680.6FR,-R MCF0603FT80R6TR,-RMC F0603FT80R6DKR,RMC 1/16 80.6 1% R,RMCF0603FT80R6TR,- RMCF0603FT80R6-ND,-R MCF0603FT80R6CT,RMCF 0603FT80R6-ND,RMCF1/ 1680.6FR-ND,RMCF0603 FT80R6DKR,-RMCF0603F T80R6,RMC1/1680.61%R -ND

Win Source Part Number: 1109197-RMCF0603FT80R6
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 80.6 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMC1/1680.61%R,RMCF1/1680.6FR,RMCF0603FT80R6CT,RMC1/1680.6FR-ND,RMC1/1680.6FR,-RMCF0603FT80R6TR,-RMCF0603FT80R6DKR,RMC 1/16 80.6 1% R,RMCF0603FT80R6TR,-RMCF0603FT80R6-ND,-RMCF0603FT80R6CT,RMCF0603FT80R6-ND,RMCF1/1680.6FR-ND,RMCF0603FT80R6DKR,-RMCF0603FT80R6,RMC1/1680.61%R-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT80R6DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT80R6DKR-ND
Chip Resistor - Surface Mount RMCF0603FT80R6DKR-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT80R6CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT80R6CT-ND
Chip Resistor - Surface Mount RMCF0603FT80R6CT-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT80R6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT80R6TR-ND
Chip Resistor - Surface Mount RMCF0603FT80R6TR-ND
80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1109197-RMCF0603FT80R6 RMCF0603FT80R6DKR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details