Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0603FT5K60

Description
Win Source Part Number: 1213658-RMCF0603FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF0603FT5K60TR,RM CF0603FT5K60CT,RMCF0 603FT5K60-ND,RMC1/16 5.6K1%R-ND,-RMCF0603 FT5K60-ND,RMCF1/165. 6KFR,RMCF0603FT5K60D KR,-RMCF0603FT5K60,R MC 1/16 5.6K 1% R,-RMCF0603FT5K60CT, RMC1/165.6K1%R,RMCF1 /165.6KFR-ND,RMCF060 3FT5K60TR,RMC1/165.6 KFR,RMC1/165.6KFR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1213658-RMCF0603FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF0603FT5K60TR,RM CF0603FT5K60CT,RMCF0 603FT5K60-ND,RMC1/16 5.6K1%R-ND,-RMCF0603 FT5K60-ND,RMCF1/165. 6KFR,RMCF0603FT5K60D KR,-RMCF0603FT5K60,R MC 1/16 5.6K 1% R,-RMCF0603FT5K60CT, RMC1/165.6K1%R,RMCF1 /165.6KFR-ND,RMCF060 3FT5K60TR,RMC1/165.6 KFR,RMC1/165.6KFR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1213658-RMCF0603FT5K60
Resistors - Chip Resistor - Surface Mount 1213658-RMCF0603FT5K60
Win Source Part Number: 1213658-RMCF0603FT5K 60 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -RMCF0603FT5K60TR,RM CF0603FT5K60CT,RMCF0 603FT5K60-ND,RMC1/16 5.6K1%R-ND,-RMCF0603 FT5K60-ND,RMCF1/165. 6KFR,RMCF0603FT5K60D KR,-RMCF0603FT5K60,R MC 1/16 5.6K 1% R,-RMCF0603FT5K60CT, RMC1/165.6K1%R,RMCF1 /165.6KFR-ND,RMCF060 3FT5K60TR,RMC1/165.6 KFR,RMC1/165.6KFR-ND

Win Source Part Number: 1213658-RMCF0603FT5K60
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: -RMCF0603FT5K60TR,RMCF0603FT5K60CT,RMCF0603FT5K60-ND,RMC1/165.6K1%R-ND,-RMCF0603FT5K60-ND,RMCF1/165.6KFR,RMCF0603FT5K60DKR,-RMCF0603FT5K60,RMC 1/16 5.6K 1% R,-RMCF0603FT5K60CT,RMC1/165.6K1%R,RMCF1/165.6KFR-ND,RMCF0603FT5K60TR,RMC1/165.6KFR,RMC1/165.6KFR-ND

Buy Now Datasheet
10W Resistor - 52-RMCF0603FT5K60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT5K60
10W Resistor 52-RMCF0603FT5K60
RES 5.6K OHM 1% 1/10W 0603 Product overview: RMCF0603FT5K60 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT5K60 can be used for catalog matching and distributor lookup.

RES 5.6K OHM 1% 1/10W 0603 Product overview: RMCF0603FT5K60 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT5K60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0603FT5K60CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT5K60CT-ND
Chip Resistor - Surface Mount RMCF0603FT5K60CT-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT5K60DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT5K60DKR-ND
Chip Resistor - Surface Mount RMCF0603FT5K60DKR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT5K60TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT5K60TR-ND
Chip Resistor - Surface Mount RMCF0603FT5K60TR-ND
5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT5K60 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT5K60
Chip Resistor - Surface Mount RMCF0603FT5K60
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1213658-RMCF0603FT5K60 52-RMCF0603FT5K60 RMCF0603FT5K60CT-ND RMCF0603FT5K60
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details