Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT4K99

Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT4K99TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT4K99TR-ND
Chip Resistor - Surface Mount RMCF0603FT4K99TR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT4K99DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT4K99DKR-ND
Chip Resistor - Surface Mount RMCF0603FT4K99DKR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT4K99CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT4K99CT-ND
Chip Resistor - Surface Mount RMCF0603FT4K99CT-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RMCF0603FT4K99 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT4K99
10W Resistor 52-RMCF0603FT4K99
RES 4.99K OHM 1% 1/10W 0603 Product overview: RMCF0603FT4K99 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT4K99 can be used for catalog matching and distributor lookup.

RES 4.99K OHM 1% 1/10W 0603 Product overview: RMCF0603FT4K99 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT4K99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326408-RMCF0603FT4K99 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326408-RMCF0603FT4K99
Resistors - Chip Resistor - Surface Mount 1326408-RMCF0603FT4K99
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326408-RMCF0603FT4K 99 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.99 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMC1/164.99K1%R-ND,R MCF0603FT4K99DKR,RMC F1/164.99K1%R-ND,RMC F1/164.99K1%RDKR-ND, RMCF0603FT4K99-ND,RM CF0603FT4K99TR,RMCF1 /164.99K1%RDKR,RMCF1 /164.99KFRTR,RMCF1/1 64.99KFRTR-ND,RMCF1/ 164.99K1%RTR,RMCF1/1 64.99KFRCT,RMCF1/164 .99KFRCT-ND,RMCF0603 FT4K99INACTIVE,RMCF1 /164.99KFRDKR-ND,RMC F1/164.99K1%RCT,RMC 1/16 4.99K 1% R,RMCF 1/16 4.99K 1% R,RMC1/164.99K1%R,Q8 352982J,RMCF1/164.99 K1%R,RMCF1/164.99KFR DKR,RMCF0603FT4K99CT ,RMCF1/164.99K1%RTR- ND,RMCF1/164.99K1%RC T-ND,RMC1/164.99KFR, RMC1/164.99KFR-ND RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326408-RMCF0603FT4K99
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMC1/164.99K1%R-ND,RMCF0603FT4K99DKR,RMCF1/164.99K1%R-ND,RMCF1/164.99K1%RDKR-ND,RMCF0603FT4K99-ND,RMCF0603FT4K99TR,RMCF1/164.99K1%RDKR,RMCF1/164.99KFRTR,RMCF1/164.99KFRTR-ND,RMCF1/164.99K1%RTR,RMCF1/164.99KFRCT,RMCF1/164.99KFRCT-ND,RMCF0603FT4K99INACTIVE,RMCF1/164.99KFRDKR-ND,RMCF1/164.99K1%RCT,RMC 1/16 4.99K 1% R,RMCF 1/16 4.99K 1% R,RMC1/164.99K1%R,Q8352982J,RMCF1/164.99K1%R,RMCF1/164.99KFRDKR,RMCF0603FT4K99CT,RMCF1/164.99K1%RTR-ND,RMCF1/164.99K1%RCT-ND,RMC1/164.99KFR,RMC1/164.99KFR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RMCF0603FT4K99TR-ND 52-RMCF0603FT4K99 1326408-RMCF0603FT4K99
Product Name Chip Resistor - Surface Mount 10W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details