Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT499R

Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT499RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT499RDKR-ND
Chip Resistor - Surface Mount RMCF0603FT499RDKR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT499RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT499RCT-ND
Chip Resistor - Surface Mount RMCF0603FT499RCT-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT499RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT499RTR-ND
Chip Resistor - Surface Mount RMCF0603FT499RTR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
499 OHM 10W Resistor - 52-RMCF0603FT499R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
499 OHM 10W Resistor
52-RMCF0603FT499R
499 OHM 10W Resistor 52-RMCF0603FT499R
RES 499 OHM 1% 1/10W 0603 Product overview: RMCF0603FT499R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT499R can be used for catalog matching and distributor lookup.

RES 499 OHM 1% 1/10W 0603 Product overview: RMCF0603FT499R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT499R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326186-RMCF0603FT499R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326186-RMCF0603FT499R
Resistors - Chip Resistor - Surface Mount 1326186-RMCF0603FT499R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326186-RMCF0603FT49 9R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 499 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF0603FT499R-ND,RM CF0603FT499RCT,RMC 1/16 499 1% R,RMCF0603FT499RDKR, RMCF1/16499FRDKR-ND, Q8264865D,RMCF0603FT 499RINACTIVE,RMC1/16 4991%R,RMCF0603FT499 RTR,RMCF1/164991%R-N D,RMCF1/16499FRCT,RM CF1/16499FRCT-ND,RMC F 1/16 499 1% R,RMCF1/164991%RTR,R MCF1/164991%RTR-ND,R MCF1/16499FRTR-ND,RM C1/16499FR,RMCF1/164 99FRTR,RMCF1/164991% RCT,RMC1/16499FR-ND, RMCF1/164991%RCT-ND, RMCF1/164991%RDKR,RM CF1/164991%RDKR-ND,R MCF1/16499FRDKR,RMCF 1/164991%R,RMC1/1649 91%R-ND RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326186-RMCF0603FT499R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF0603FT499R-ND,RMCF0603FT499RCT,RMC 1/16 499 1% R,RMCF0603FT499RDKR,RMCF1/16499FRDKR-ND,Q8264865D,RMCF0603FT499RINACTIVE,RMC1/164991%R,RMCF0603FT499RTR,RMCF1/164991%R-ND,RMCF1/16499FRCT,RMCF1/16499FRCT-ND,RMCF 1/16 499 1% R,RMCF1/164991%RTR,RMCF1/164991%RTR-ND,RMCF1/16499FRTR-ND,RMC1/16499FR,RMCF1/16499FRTR,RMCF1/164991%RCT,RMC1/16499FR-ND,RMCF1/164991%RCT-ND,RMCF1/164991%RDKR,RMCF1/164991%RDKR-ND,RMCF1/16499FRDKR,RMCF1/164991%R,RMC1/164991%R-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RMCF0603FT499RDKR-ND 52-RMCF0603FT499R 1326186-RMCF0603FT499R
Product Name Chip Resistor - Surface Mount 499 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details