RES 47K OHM 1% 1/10W 0603 Product overview: RMCF0603FT47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT47K0 can be used for catalog matching and distributor lookup.
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES THKFLM 0603 47K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES
RES 47K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RMCF0603FT47K0 | RMCF0603FT47K0CT-ND | 32AC2585 | RMCF0603FT47K0 |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Res Thkflm 0603 47K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | |
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Operating DC Voltage | 75 volts |