Stackpole Electronics, Inc. Chip Resistor - Surface Mount - RMCF0603FT22R0 RMCF0603FT22R0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092437-RMCF0603FT22 R0 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092437-RMCF0603FT22 R0 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0603FT22R0
1092437-RMCF0603FT22R0
Chip Resistor - Surface Mount - RMCF0603FT22R0 1092437-RMCF0603FT22R0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092437-RMCF0603FT22 R0 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1092437-RMCF0603FT22R0
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 22
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
22 OHM 10W Resistor - 52-RMCF0603FT22R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 10W Resistor
52-RMCF0603FT22R0
22 OHM 10W Resistor 52-RMCF0603FT22R0
RES 22 OHM 1% 1/10W 0603 Product overview: RMCF0603FT22R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT22R0 can be used for catalog matching and distributor lookup.

RES 22 OHM 1% 1/10W 0603 Product overview: RMCF0603FT22R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT22R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0603FT22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT22R0DKR-ND
Chip Resistor - Surface Mount RMCF0603FT22R0DKR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT22R0CT-ND
Chip Resistor - Surface Mount RMCF0603FT22R0CT-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT22R0TR-ND
Chip Resistor - Surface Mount RMCF0603FT22R0TR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1092437-RMCF0603FT22R0 52-RMCF0603FT22R0 RMCF0603FT22R0DKR-ND
Product Name Chip Resistor - Surface Mount - RMCF0603FT22R0 22 OHM 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details