Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT200R

Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT200RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT200RCT-ND
Chip Resistor - Surface Mount RMCF0603FT200RCT-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT200RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT200RTR-ND
Chip Resistor - Surface Mount RMCF0603FT200RTR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT200RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT200RDKR-ND
Chip Resistor - Surface Mount RMCF0603FT200RDKR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1331562-RMCF0603FT200R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331562-RMCF0603FT200R
Resistors - Chip Resistor - Surface Mount 1331562-RMCF0603FT200R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1331562-RMCF0603FT20 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16200FRTR,RMCF 1/162001%RDKR,RMCF1/ 16200FRDKR-ND,RMCF1/ 16200FRTR-ND,RMCF060 3FT200RTR,RMCF0603FT 200R-ND,RMCF1/162001 %R-ND,RMCF1/16200FRC T-ND,RMCF1/162001%RD KR-ND,RMCF 1/16 200 1% R,RMCF1/16200FRDKR,R MCF1/162001%RTR,RMCF 1/162001%RTR-ND,RMCF 0603FT200RCT,RMCF1/1 6200FRCT,RMCF1/16200 1%RCT,RMCF1/162001%R ,RMCF0603FT200RDKR,R MCF1/162001%RCT-ND RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1331562-RMCF0603FT200R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/16200FRTR,RMCF1/162001%RDKR,RMCF1/16200FRDKR-ND,RMCF1/16200FRTR-ND,RMCF0603FT200RTR,RMCF0603FT200R-ND,RMCF1/162001%R-ND,RMCF1/16200FRCT-ND,RMCF1/162001%RDKR-ND,RMCF 1/16 200 1% R,RMCF1/16200FRDKR,RMCF1/162001%RTR,RMCF1/162001%RTR-ND,RMCF0603FT200RCT,RMCF1/16200FRCT,RMCF1/162001%RCT,RMCF1/162001%R,RMCF0603FT200RDKR,RMCF1/162001%RCT-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
200 OHM 10W Resistor - 52-RMCF0603FT200R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 10W Resistor
52-RMCF0603FT200R
200 OHM 10W Resistor 52-RMCF0603FT200R
RES 200 OHM 1% 1/10W 0603 Product overview: RMCF0603FT200R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT200R can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 1/10W 0603 Product overview: RMCF0603FT200R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT200R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RMCF0603FT200RCT-ND 1331562-RMCF0603FT200R 52-RMCF0603FT200R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 200 OHM 10W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details