Stackpole Electronics, Inc. 10W Resistor RMCF0603FT1M00

Description
RES 1M OHM 1% 1/10W 0603 Product overview: RMCF0603FT1M00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT1M00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1M OHM 1% 1/10W 0603 Product overview: RMCF0603FT1M00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT1M00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RMCF0603FT1M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT1M00
10W Resistor 52-RMCF0603FT1M00
RES 1M OHM 1% 1/10W 0603 Product overview: RMCF0603FT1M00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT1M00 can be used for catalog matching and distributor lookup.

RES 1M OHM 1% 1/10W 0603 Product overview: RMCF0603FT1M00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT1M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1339144-RMCF0603FT1M00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339144-RMCF0603FT1M00
Resistors - Chip Resistor - Surface Mount 1339144-RMCF0603FT1M00
Win Source Part Number: 1339144-RMCF0603FT1M 00 Category: Resistors - Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1339144-RMCF0603FT1M00
Category: Resistors - Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT1M00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT1M00TR-ND
Chip Resistor - Surface Mount RMCF0603FT1M00TR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT1M00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT1M00DKR-ND
Chip Resistor - Surface Mount RMCF0603FT1M00DKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT1M00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT1M00CT-ND
Chip Resistor - Surface Mount RMCF0603FT1M00CT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1M OHM 1% 1/10W 0603 - 762-RMCF0603FT1M00 - Utmel Electronic Limited
Hong Kong, China
RES 1M OHM 1% 1/10W 0603
762-RMCF0603FT1M00
RES 1M OHM 1% 1/10W 0603 762-RMCF0603FT1M00
RES 1M OHM 1% 1/10W 0603

RES 1M OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RMCF0603FT1M00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT1M00
Chip Resistor - Surface Mount RMCF0603FT1M00
RES 1M OHM 1% 1/10W 0603

RES 1M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RMCF0603FT1M00 1339144-RMCF0603FT1M00 RMCF0603FT1M00TR-ND 762-RMCF0603FT1M00 RMCF0603FT1M00
Product Name 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 1M OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details