Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT16K5

Description
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT16K5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K5CT-ND
Chip Resistor - Surface Mount RMCF0603FT16K5CT-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT16K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K5DKR-ND
Chip Resistor - Surface Mount RMCF0603FT16K5DKR-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT16K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K5TR-ND
Chip Resistor - Surface Mount RMCF0603FT16K5TR-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 16.5K OHM 1% 1/10W 0603 - 762-RMCF0603FT16K5 - Utmel Electronic Limited
Hong Kong, China
RES SMD 16.5K OHM 1% 1/10W 0603
762-RMCF0603FT16K5
RES SMD 16.5K OHM 1% 1/10W 0603 762-RMCF0603FT16K5
RES SMD 16.5K OHM 1% 1/10W 0603

RES SMD 16.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0603FT16K5CT-ND 762-RMCF0603FT16K5
Product Name Chip Resistor - Surface Mount RES SMD 16.5K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details