Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT16K0

Description
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT16K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K0DKR-ND
Chip Resistor - Surface Mount RMCF0603FT16K0DKR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT16K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K0CT-ND
Chip Resistor - Surface Mount RMCF0603FT16K0CT-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT16K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT16K0TR-ND
Chip Resistor - Surface Mount RMCF0603FT16K0TR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT16K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT16K0
Chip Resistor - Surface Mount RMCF0603FT16K0
RES 16K OHM 1% 1/10W 0603

RES 16K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res Thkflm 0603 16K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0603 16K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2551
Res Thkflm 0603 16K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2551
RES THKFLM 0603 16K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0603 16K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RMCF0603FT16K0DKR-ND RMCF0603FT16K0 32AC2551
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thkflm 0603 16K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details