Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0603FT130R

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326189-RMCF0603FT13 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16130FRDKR,RMC F1/16130FRTR-ND,RMCF 1/161301%RDKR-ND,RMC F1/16130FRTR,RMCF060 3FT130RCT,RMCF 1/16 130 1% R,RMCF1/161301%RDKR, RMCF0603FT130R-ND,RM CF1/161301%R-ND,RMCF 1/161301%RCT-ND,RMCF 1/161301%RTR-ND,RMCF 1/161301%RCT,RMCF060 3FT130RDKR,RMCF1/161 301%R,RMCF1/161301%R TR,RMCF1/16130FRCT-N D,RMCF0603FT130RTR,R MCF1/16130FRCT,RMCF1 /16130FRDKR-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326189-RMCF0603FT13 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16130FRDKR,RMC F1/16130FRTR-ND,RMCF 1/161301%RDKR-ND,RMC F1/16130FRTR,RMCF060 3FT130RCT,RMCF 1/16 130 1% R,RMCF1/161301%RDKR, RMCF0603FT130R-ND,RM CF1/161301%R-ND,RMCF 1/161301%RCT-ND,RMCF 1/161301%RTR-ND,RMCF 1/161301%RCT,RMCF060 3FT130RDKR,RMCF1/161 301%R,RMCF1/161301%R TR,RMCF1/16130FRCT-N D,RMCF0603FT130RTR,R MCF1/16130FRCT,RMCF1 /16130FRDKR-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326189-RMCF0603FT130R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326189-RMCF0603FT130R
Resistors - Chip Resistor - Surface Mount 1326189-RMCF0603FT130R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326189-RMCF0603FT13 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16130FRDKR,RMC F1/16130FRTR-ND,RMCF 1/161301%RDKR-ND,RMC F1/16130FRTR,RMCF060 3FT130RCT,RMCF 1/16 130 1% R,RMCF1/161301%RDKR, RMCF0603FT130R-ND,RM CF1/161301%R-ND,RMCF 1/161301%RCT-ND,RMCF 1/161301%RTR-ND,RMCF 1/161301%RCT,RMCF060 3FT130RDKR,RMCF1/161 301%R,RMCF1/161301%R TR,RMCF1/16130FRCT-N D,RMCF0603FT130RTR,R MCF1/16130FRCT,RMCF1 /16130FRDKR-ND RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326189-RMCF0603FT130R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 130 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/16130FRDKR,RMCF1/16130FRTR-ND,RMCF1/161301%RDKR-ND,RMCF1/16130FRTR,RMCF0603FT130RCT,RMCF 1/16 130 1% R,RMCF1/161301%RDKR,RMCF0603FT130R-ND,RMCF1/161301%R-ND,RMCF1/161301%RCT-ND,RMCF1/161301%RTR-ND,RMCF1/161301%RCT,RMCF0603FT130RDKR,RMCF1/161301%R,RMCF1/161301%RTR,RMCF1/16130FRCT-ND,RMCF0603FT130RTR,RMCF1/16130FRCT,RMCF1/16130FRDKR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT130RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT130RDKR-ND
Chip Resistor - Surface Mount RMCF0603FT130RDKR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT130RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT130RTR-ND
Chip Resistor - Surface Mount RMCF0603FT130RTR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT130RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT130RCT-ND
Chip Resistor - Surface Mount RMCF0603FT130RCT-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT130R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT130R
Chip Resistor - Surface Mount RMCF0603FT130R
RES 130 OHM 1% 1/10W 0603

RES 130 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1326189-RMCF0603FT130R RMCF0603FT130RDKR-ND RMCF0603FT130R
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details